Conen Mounts logo

Conen Mounts Motorized heavy duty XL monitor wall mount with 50 cm of vertical travel

Data-sheet quality:
created/standardized by Icecat
Product views:
15090
Info modified on:
03 Aug 2022, 10:00:04
Short summary description Conen Mounts Motorized heavy duty XL monitor wall mount with 50 cm of vertical travel:

Conen Mounts Motorized heavy duty XL monitor wall mount with 50 cm of vertical travel, 250 kg, 177.8 cm (70"), 3.05 m (120"), 400 x 200 mm, 1200 x 600 mm, 1510 - 2010 mm

Long summary description Conen Mounts Motorized heavy duty XL monitor wall mount with 50 cm of vertical travel:

Conen Mounts Motorized heavy duty XL monitor wall mount with 50 cm of vertical travel. Maximum weight capacity: 250 kg, Minimum screen size: 177.8 cm (70"), Maximum screen size: 3.05 m (120"), Minimum VESA mount: 400 x 200 mm, Maximum VESA mount: 1200 x 600 mm. Height adjustment range: 1510 - 2010 mm. Product colour: Black, Silver. Remotely operated

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.