Conceptronic logo

Conceptronic Wireless Bluetooth Action Speaker

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84860
Info modified on:
30 Mar 2023, 12:55:27
Short summary description Conceptronic Wireless Bluetooth Action Speaker:

Conceptronic Wireless Bluetooth Action Speaker, 25 W, 100 - 20000 Hz, 80 dB, Wired & Wireless, USB Type-A, Stereo portable speaker

Long summary description Conceptronic Wireless Bluetooth Action Speaker:

Conceptronic Wireless Bluetooth Action Speaker. RMS rated power: 25 W, Frequency range: 100 - 20000 Hz, Sensitivity: 80 dB. Connectivity technology: Wired & Wireless, USB connector type: USB Type-A. Product type: Stereo portable speaker, Product colour: Black, Silver, Product design: Tube. Recommended usage: Universal, Audio formats supported: MP3, Compatible memory cards: MicroSD (TransFlash). Battery type: Built-in, Power source type: Battery, Battery capacity: 1200 mAh

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.