Conceptronic logo

Conceptronic USB 2.0 SnapPort storage stick 512 MB USB flash drive 0.512 GB USB Type-A

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11920
Info modified on:
04 Apr 2019, 04:24:58
Short summary description Conceptronic USB 2.0 SnapPort storage stick 512 MB USB flash drive 0.512 GB USB Type-A:

Conceptronic USB 2.0 SnapPort storage stick 512 MB, 0.512 GB, USB Type-A

Long summary description Conceptronic USB 2.0 SnapPort storage stick 512 MB USB flash drive 0.512 GB USB Type-A:

Conceptronic USB 2.0 SnapPort storage stick 512 MB. Capacity: 0.512 GB, Device interface: USB Type-A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.