Conceptronic logo

Conceptronic USB 2.0 SnapPort storage stick 256 MB USB flash drive 0.256 GB USB Type-A

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12790
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Conceptronic USB 2.0 SnapPort storage stick 256 MB USB flash drive 0.256 GB USB Type-A:

Conceptronic USB 2.0 SnapPort storage stick 256 MB, 0.256 GB, USB Type-A

Long summary description Conceptronic USB 2.0 SnapPort storage stick 256 MB USB flash drive 0.256 GB USB Type-A:

Conceptronic USB 2.0 SnapPort storage stick 256 MB. Capacity: 0.256 GB, Device interface: USB Type-A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.