Conceptronic logo

Conceptronic Smart ID Card Reader

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92630
Info modified on:
25 Feb 2025, 18:22:45
Short summary description Conceptronic Smart ID Card Reader:

Conceptronic Smart ID Card Reader, SmartMedia, White, USB 2.0, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional..., 74 x 73 x 19 mm

Long summary description Conceptronic Smart ID Card Reader:

Conceptronic Smart ID Card Reader. Compatible memory cards: SmartMedia, Product colour: White. Interface: USB 2.0. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional.... Dimensions (WxDxH): 74 x 73 x 19 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.