Conceptronic logo

Conceptronic Grab'n'GO 3.5” Multi Media Player 1TB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21746
Info modified on:
30 Jun 2020, 15:12:49
Short summary description Conceptronic Grab'n'GO 3.5” Multi Media Player 1TB:

Conceptronic Grab'n'GO 3.5” Multi Media Player 1TB, AVI, VOB, Xvid, MP3, CF, MMC, SD, 1.02 TB, 3.5", NTSC, PAL

Long summary description Conceptronic Grab'n'GO 3.5” Multi Media Player 1TB:

Conceptronic Grab'n'GO 3.5” Multi Media Player 1TB. Video compression formats: AVI, VOB, Xvid, Audio formats supported: MP3. Compatible memory cards: CF, MMC, SD, HDD capacity: 1.02 TB, HDD size: 3.5". Analog signal format system: NTSC, PAL. Interface: USB 2.0. Compatible operating systems: Windows 2000/XP/Vista, Connectivity technology: Wired

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.