Conceptronic logo

Conceptronic 2 Ports eSATA PCI Express card

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22987
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Conceptronic 2 Ports eSATA PCI Express card:

Conceptronic 2 Ports eSATA PCI Express card, PCIe, eSATA, Silver, JBOD, Windows 2000/XP/VistaTM

Long summary description Conceptronic 2 Ports eSATA PCI Express card:

Conceptronic 2 Ports eSATA PCI Express card. Host interface: PCIe, Output interface: eSATA. Product colour: Silver. RAID levels: JBOD. Compatible operating systems: Windows 2000/XP/VistaTM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.