Conceptronic logo

Conceptronic Multifunction front panel with eSATA

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26233
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Conceptronic Multifunction front panel with eSATA:

Conceptronic Multifunction front panel with eSATA, 13.3 cm (5.25"), I/O ports panel, Black, CF, MMC, MMC Mobile, MMC+, MMCmicro, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MicroSD..., 95 mm, 148 mm

Long summary description Conceptronic Multifunction front panel with eSATA:

Conceptronic Multifunction front panel with eSATA. Size (imperial): 13.3 cm (5.25"), Type: I/O ports panel, Product colour: Black. Compatible memory cards: CF, MMC, MMC Mobile, MMC+, MMCmicro, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MicroSD.... Width: 95 mm, Depth: 148 mm, Height: 43 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.