Conceptronic logo

Conceptronic Media Titan with dual Digital Tuner 1TB Black Wi-Fi

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68985
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Conceptronic Media Titan with dual Digital Tuner 1TB Black Wi-Fi:

Conceptronic Media Titan with dual Digital Tuner 1TB, Black, SRT, DLNA, 8 MB, 1 TB, 1 TB

Long summary description Conceptronic Media Titan with dual Digital Tuner 1TB Black Wi-Fi:

Conceptronic Media Titan with dual Digital Tuner 1TB. Product colour: Black, Subtitle formats supported: SRT, Certification: DLNA. Drive device, buffer size: 8 MB, Maximum storage capacity: 1 TB, HDD capacity: 1 TB. Interface: USB 2.0/WLAN. Battery type: AA, Data transfer rate: 100 Mbit/s, Compatible operating systems: Win XP, Vista

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.