Conceptronic logo

Conceptronic Grab'n'GO 3.5” Multi Media Player - 500GB Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71780
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Conceptronic Grab'n'GO 3.5” Multi Media Player - 500GB Black:

Conceptronic Grab'n'GO 3.5” Multi Media Player - 500GB, Black, AVI, VOB, XviD, CF, MMC, SD, 500 GB, USB 2.0, Wired

Long summary description Conceptronic Grab'n'GO 3.5” Multi Media Player - 500GB Black:

Conceptronic Grab'n'GO 3.5” Multi Media Player - 500GB. Product colour: Black, Video compression formats: AVI, VOB, XviD. Compatible memory cards: CF, MMC, SD, HDD capacity: 500 GB. Interface: USB 2.0. Connectivity technology: Wired

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.