Conceptronic logo

Conceptronic Multi Media Recorder&Player

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55744
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Conceptronic Multi Media Recorder&Player:

Conceptronic Multi Media Recorder&Player, Black, 7200 RPM, 8 MB, FAT32, 1 TB, 3.5"

Long summary description Conceptronic Multi Media Recorder&Player:

Conceptronic Multi Media Recorder&Player. Product colour: Black. HDD speed: 7200 RPM, Drive device, buffer size: 8 MB, Supported file systems: FAT32. Power requirements: 100 - 240V, Power supply type: AC. Depth: 2000 mm. Data transfer rate: 480 Mbit/s, Compatible operating systems: Win 2000, XP, Vista, Remote control type: IR

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.