Conceptronic logo

Conceptronic MediaGiant Plus

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78198
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Conceptronic MediaGiant Plus:

Conceptronic MediaGiant Plus, Black, 8 MB, 1 TB, 3.5", Serial ATA, USB 2.0/WLAN

Long summary description Conceptronic MediaGiant Plus:

Conceptronic MediaGiant Plus. Product colour: Black. Drive device, buffer size: 8 MB, Maximum storage capacity: 1 TB, HDD size: 3.5". Interface: USB 2.0/WLAN. Power requirements: 100 - 240V, Power supply type: AC. Width: 247 mm, Depth: 233 mm, Height: 90 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.