Conceptronic Lounge’n’LOOK DVB-T SCART, 4:3, 16:9, 720 x 576 pixels, CardBus, Black, 230V; 50Hz
Conceptronic Lounge’n’LOOK DVB-T SCART. Aspect ratio: 4:3, 16:9, Video capture resolution (max): 720 x 576 pixels. Interface type: CardBus. Product colour: Black. Power requirements: 230V; 50Hz