Conceptronic logo

Conceptronic 2 ports USB pocket KVM Switch with audio

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19852
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Conceptronic 2 ports USB pocket KVM Switch with audio:

Conceptronic 2 ports USB pocket KVM Switch with audio, 2048 x 1536 pixels, Black

Long summary description Conceptronic 2 ports USB pocket KVM Switch with audio:

Conceptronic 2 ports USB pocket KVM Switch with audio. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product colour: Black, Cable length: 1.5 m. Connectivity technology: Wired

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.