Conceptronic logo

Conceptronic 3-Port FireWire PCI Card 400Mbps

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171659
Info modified on:
21 Oct 2022, 10:14:32
Bullet Points Conceptronic 3-Port FireWire PCI Card 400Mbps:
  • - 3-Port FireWire PCI Card 400Mbps
Warranty:
5 years
Long product name Conceptronic 3-Port FireWire PCI Card 400Mbps:

3-Port FireWire PCI Card 400Mbps

Conceptronic 3-Port FireWire PCI Card 400Mbps:

3-Port FireWire PCI Card 400Mbps

Short summary description Conceptronic 3-Port FireWire PCI Card 400Mbps:

Conceptronic 3-Port FireWire PCI Card 400Mbps, PCI, IEEE 1394/Firewire, Black, Silver, China, 0.4 Gbit/s, 49 mm

Long summary description Conceptronic 3-Port FireWire PCI Card 400Mbps:

Conceptronic 3-Port FireWire PCI Card 400Mbps. Host interface: PCI, Output interface: IEEE 1394/Firewire. Product colour: Black, Silver, Country of origin: China. Data transfer rate (max): 0.4 Gbit/s. Width: 49 mm, Depth: 235 mm, Height: 146 mm. Package type: Box

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.