Conceptronic logo

Conceptronic Grab'n'Go 250GB Hard Disk Drive external hard drive 7200 RPM 3.5" USB 2.0 Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14435
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Conceptronic Grab'n'Go 250GB Hard Disk Drive external hard drive 7200 RPM 3.5" USB 2.0 Black:

Conceptronic Grab'n'Go 250GB Hard Disk Drive, 250 GB, 3.5", 2.0, 7200 RPM, Black

Long summary description Conceptronic Grab'n'Go 250GB Hard Disk Drive external hard drive 7200 RPM 3.5" USB 2.0 Black:

Conceptronic Grab'n'Go 250GB Hard Disk Drive. HDD capacity: 250 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.