Conceptronic logo

Conceptronic 3.5" Hard Disk Box

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108687
Info modified on:
08 May 2023, 08:36:26
Short summary description Conceptronic 3.5" Hard Disk Box:

Conceptronic 3.5" Hard Disk Box, HDD enclosure, 3.5", Serial ATA, Serial ATA II, Serial ATA III, 0.48 Gbit/s, USB connectivity, Black

Long summary description Conceptronic 3.5" Hard Disk Box:

Conceptronic 3.5" Hard Disk Box. Product type: HDD enclosure. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III. Data transfer rate: 0.48 Gbit/s. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.