Conceptronic logo

Conceptronic Grab'n'GO NAS Media Store

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103064
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Conceptronic Grab'n'GO NAS Media Store:

Conceptronic Grab'n'GO NAS Media Store, Serial ATA II, 3.5", 0, 1, JBOD, IEEE 802.3, IEEE 802.3u, IEEE 802.3z, FTP, HTTP, DHCP, SMTP, NTP, 1000 Mbit/s

Long summary description Conceptronic Grab'n'GO NAS Media Store:

Conceptronic Grab'n'GO NAS Media Store. Storage drive interface: Serial ATA II, Storage drive size: 3.5", RAID levels: 0, 1, JBOD. Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3z, Supported network protocols: FTP, HTTP, DHCP, SMTP, NTP, Maximum data transfer rate: 1000 Mbit/s. Compatible operating systems: Windows 2000/XP/Vista Linux, Networking features: Gigabit Ethernet, Minimum system requirements: CD-ROM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.