Conceptronic logo

Conceptronic Gigabit Full HD Media Player

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46756
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Conceptronic Gigabit Full HD Media Player:

Conceptronic Gigabit Full HD Media Player, Black, SSA, USB, IR, LAN, HDMI, S-video, Component, Composite, Coaxial SPDIF, Analog Audio Out, 44 mm, 122 mm, 205 mm

Long summary description Conceptronic Gigabit Full HD Media Player:

Conceptronic Gigabit Full HD Media Player. Product colour: Black, Subtitle formats supported: SSA. Interface: USB, IR, LAN, HDMI, S-video, Component, Composite, Coaxial SPDIF, Analog Audio Out. Width: 44 mm, Depth: 122 mm, Height: 205 mm. Data transfer rate: 1000 Mbit/s, Compatible operating systems: Windows 2000; Windows XP; Windows Vista, Supported data transfer rates: 10/100/1000Mbps

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.