location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Bluetooth 2.0 USB Adapter, 40M interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth 2.0 USB Adapter, 40M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBTU2 show
Show alternative article codes used in the online market place
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Conceptronic Bluetooth 2.0 USB Adapter, 40M interface cards/adapter :
The long product name of Conceptronic Bluetooth 2.0 USB Adapter, 40M interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth 2.0 USB Adapter, 40m
More>>>
Conceptronic Bluetooth 2.0 USB Adapter, 40M interface cards/adapter:
The official description of Conceptronic Bluetooth 2.0 USB Adapter, 40M interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless connection with Bluetooth devices!
- USB 1.0/1.1/2.0 compatible.
- Bluetooth V2.0 High speed 3 Mbps.
- High Speed EDR = Enhanced Data rate = 3x faster synchronization, music streaming and downloading.
- Max. Working distance 40m.
- Security: paring, encryption and authentation.
- Sending ringtones, logos and contacts between computer and mobile phone.

Short summary description Conceptronic Bluetooth 2.0 USB Adapter, 40M interface cards/adapter:
This short summary of the Conceptronic Bluetooth 2.0 USB Adapter, 40M interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Bluetooth 2.0 USB Adapter, 40M, USB, Silver, 3 Mbit/s, Driver, 40 m, Paring, encryption & authentation

Long summary description Conceptronic Bluetooth 2.0 USB Adapter, 40M interface cards/adapter:
This is an auto-generated long summary of Conceptronic Bluetooth 2.0 USB Adapter, 40M interface cards/adapter based on the first three specs of the first five spec groups.

Conceptronic Bluetooth 2.0 USB Adapter, 40M. Host interface: USB. Product colour: Silver. Data transfer rate: 3 Mbit/s, Bundled software: Driver, Maximum operating distance: 40 m

Ports & interfaces
Host interface *
USB
Design
Product colour
Silver
Other features
Data transfer rate
3 Mbit/s
Bundled software
Driver
Maximum operating distance
40 m
Security management description
Paring, encryption & authentation
Brand Image Product code Product Stock Price from
Conceptronic Bluetooth 2.0 USB Adapter, 200m interface cards/adapter Conceptronic Bluetooth 2.0 USB Adapter, 200m interface cards/adapter
(show image)
CBT200U2 Bluetooth 2.0 USB Adapter, 200m 0.00
(excl. VAT)
0 (incl. VAT)