Conceptronic logo

Conceptronic BLUETOOTH USB ADAPTER

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131029
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Conceptronic BLUETOOTH USB ADAPTER:

Conceptronic BLUETOOTH USB ADAPTER, BluetoothTM V1.1 compliant, Windows 98SE, PC or notebook with available USB port Pentium III 700 MHz - 128 MB Memory , 100 m

Long summary description Conceptronic BLUETOOTH USB ADAPTER:

Conceptronic BLUETOOTH USB ADAPTER. Data link protocols: BluetoothTM V1.1 compliant. Compatible operating systems: Windows 98SE. Minimum system requirements: PC or notebook with available USB port Pentium III 700 MHz - 128 MB Memory , Outdoor range: 100 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.