Conceptronic Wireless 54Mbps 11g PC Card, Wired, CardBus, WLAN, 54 Mbit/s
Conceptronic Wireless 54Mbps 11g PC Card. Connectivity technology: Wired, Host interface: CardBus, Interface: WLAN. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)