Conceptronic logo

Conceptronic USB Hub with 4 USB 2.0 ports

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21196
Info modified on:
04 Apr 2019, 04:25:00
Short summary description Conceptronic USB Hub with 4 USB 2.0 ports:

Conceptronic USB Hub with 4 USB 2.0 ports, Free USB port, USB 2.0, connect 4 USB 1.1/2.0 peripherals to a PC or notebook, The included AC/DC adapter simultaneously provides all ports with power.

Long summary description Conceptronic USB Hub with 4 USB 2.0 ports:

Conceptronic USB Hub with 4 USB 2.0 ports. Minimum system requirements: Free USB port. Interface: USB 2.0, Cabling technology: connect 4 USB 1.1/2.0 peripherals to a PC or notebook, Power requirements: The included AC/DC adapter simultaneously provides all ports with power.

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.