Conceptronic logo

Conceptronic 300Mbps 11n Wireless Broadband Starter pack

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22439
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Conceptronic 300Mbps 11n Wireless Broadband Starter pack:

Conceptronic 300Mbps 11n Wireless Broadband Starter pack, ADSL

Long summary description Conceptronic 300Mbps 11n Wireless Broadband Starter pack:

Conceptronic 300Mbps 11n Wireless Broadband Starter pack. Channels quantity: 13 channels. VPN support: PPTP / IPSec. Security algorithms: 64-bit WEP, 128-bit WEP, WPA. Supported data transfer rates: 802.11n, 802.11g, 802.11b, Maximum data transfer rate: 0.3 Gbit/s, Bandwidth: 2.4 GHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.