Conceptronic logo

Conceptronic CM3GD Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83613
Info modified on:
30 Jun 2020, 15:12:49
Short summary description Conceptronic CM3GD Black:

Conceptronic CM3GD, Black, BMP, AVI, MPEG, VOB, Xvid, AAC, MP3, OGG, PCM, WAV, WMA, 500 GB, 3.5"

Long summary description Conceptronic CM3GD Black:

Conceptronic CM3GD. Product colour: Black, Image formats supported: BMP, Video compression formats: AVI, MPEG, VOB, Xvid. HDD capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA. Analog signal format system: NTSC, PAL. Networking features: Fast Ethernet. Weight: 3.36 kg, Dimensions (WxDxH): 247 x 233 x 90 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.