Conceptronic Media Giant Pro, 750GB, Black, 750 GB, 3.5", NTSC, PAL, 200 Mbit/s, Windows 2000/XP & Vista
Conceptronic Media Giant Pro, 750GB. Product colour: Black. HDD capacity: 750 GB, HDD size: 3.5". Analog signal format system: NTSC, PAL. Data transfer rate: 200 Mbit/s, Compatible operating systems: Windows 2000/XP & Vista, Supported data transfer rates: 10/100/200 Mbit/s