Conceptronic 3,5 inch USB hard disk box for IDE hard disk, 3.5", Ultra-ATA/133, Black
Conceptronic 3,5 inch USB hard disk box for IDE hard disk. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Ultra-ATA/133, Maximum storage capacity: 0.5 TB. Product colour: Black