Conceptronic logo

Conceptronic 2.5/3.5 inch Hard Disk Docking Station USB 3.0

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135215
Info modified on:
08 May 2023, 08:36:27
Short summary description Conceptronic 2.5/3.5 inch Hard Disk Docking Station USB 3.0:

Conceptronic 2.5/3.5 inch Hard Disk Docking Station USB 3.0, HDD, SSD, Serial ATA, Serial ATA II, Serial ATA III, 2.5,3.5", Grey, White, 4.8 Gbit/s, 100-240 V

Long summary description Conceptronic 2.5/3.5 inch Hard Disk Docking Station USB 3.0:

Conceptronic 2.5/3.5 inch Hard Disk Docking Station USB 3.0. Storage media type: HDD, SSD, Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III, Storage drive sizes supported: 2.5,3.5". Product colour: Grey, White, Maximum data transfer rate: 4.8 Gbit/s. AC input voltage: 100-240 V. Width: 70 mm, Depth: 130 mm, Height: 90 mm. Package width: 145 mm, Package depth: 175 mm, Package height: 175 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.