Conceptronic logo

Conceptronic 4-Channel CCTV Surveillance Kit

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92580
Info modified on:
04 Nov 2024, 11:03:08
Short summary description Conceptronic 4-Channel CCTV Surveillance Kit:

Conceptronic 4-Channel CCTV Surveillance Kit, Wired, Bullet, BNC, Indoor/outdoor, 18.3 m, 3.6 mm

Long summary description Conceptronic 4-Channel CCTV Surveillance Kit:

Conceptronic 4-Channel CCTV Surveillance Kit. Connectivity technology: Wired, Surveillance camera form factor: Bullet, Camera interface: BNC. Channels quantity: 4 channels, Storage media type: HDD, Video capturing speed: 14 fps. Input voltage: 12 V, Current: 2 A. Mobile operating systems supported: Android, BlackBerry OS, iOS. Recorder width: 22.5 cm, Recorder depth: 22.5 cm, Recorder height: 4.5 cm

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.