Warranty:
5 year
Long product name Comtrol RocketPort Universal PCI Quad/Octa RoHS interface cards/adapter
:
Comtrol 99340-7 RocketPort Universal PCI Quad/Octa RoHS, Universal PCI design supporting 3.3 and 5.0 Volt PCI bus architectures.
The short editorial description of Comtrol RocketPort Universal PCI Quad/Octa RoHS interface cards/adapter
Comtrol 99340-7 RocketPort Universal PCI Quad/Octa RoHS, Universal PCI design supporting 3.3 and 5.0 Volt PCI bus architectures.
More>>>
Short summary description Comtrol RocketPort Universal PCI Quad/Octa RoHS interface cards/adapter:
This short summary of the Comtrol RocketPort Universal PCI Quad/Octa RoHS interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Comtrol RocketPort Universal PCI Quad/Octa RoHS, PCI-X, PCI, Red, 5 W, 0 - 40 °C, -20 - 85 °C
Long summary description Comtrol RocketPort Universal PCI Quad/Octa RoHS interface cards/adapter:
This is an auto-generated long summary of Comtrol RocketPort Universal PCI Quad/Octa RoHS interface cards/adapter based on the first three specs of the first five spec groups.
Comtrol RocketPort Universal PCI Quad/Octa RoHS. Host interface: PCI-X, Output interface: PCI. Product colour: Red. Power consumption (typical): 5 W. Data transfer rate: 480 Mbit/s, Platform: PC, Compatible operating systems: Windows 98SE/ME/2000/2003/Server 2003/XP/NT 4.0/QNX 4.X/QNX 6.X