Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PC/Server 2 GB DDR2 800 MHz
- - 240-pin DIMM 1 x 2 GB
- - CAS latency: 6
Long product name Compustocx PC6400 2GB memory module 1 x 2 GB DDR2 800 MHz
:
2GB DDR2, 800MHz, 240-pin DIMM
The long product name of Compustocx PC6400 2GB memory module 1 x 2 GB DDR2 800 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2GB DDR2, 800MHz, 240-pin DIMM
More>>>
Short summary description Compustocx PC6400 2GB memory module 1 x 2 GB DDR2 800 MHz:
This short summary of the Compustocx PC6400 2GB memory module 1 x 2 GB DDR2 800 MHz data-sheet is auto-generated and uses the product title and the first six key specs.
Compustocx PC6400 2GB, 2 GB, 1 x 2 GB, DDR2, 800 MHz, 240-pin DIMM
Long summary description Compustocx PC6400 2GB memory module 1 x 2 GB DDR2 800 MHz:
This is an auto-generated long summary of Compustocx PC6400 2GB memory module 1 x 2 GB DDR2 800 MHz based on the first three specs of the first five spec groups.
Compustocx PC6400 2GB. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, CAS latency: 6