Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Direct thermal
- - 203 x 203 DPI
- - Print speed: 250 mm/sec
- - Connectivity technology: Wired
- - 1.35 kg
Warranty:
3 Years
Long product name Cognitive TPG A799 label printer Direct thermal 203 x 203 DPI 250 mm/sec Wired
:
A799, Parallel, Grey
The long product name of Cognitive TPG A799 label printer Direct thermal 203 x 203 DPI 250 mm/sec Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
A799, Parallel, Grey
More>>>
Short summary description Cognitive TPG A799 label printer Direct thermal 203 x 203 DPI 250 mm/sec Wired:
This short summary of the Cognitive TPG A799 label printer Direct thermal 203 x 203 DPI 250 mm/sec Wired data-sheet is auto-generated and uses the product title and the first six key specs.
Cognitive TPG A799, Direct thermal, 203 x 203 DPI, 250 mm/sec, Wired, Grey
Long summary description Cognitive TPG A799 label printer Direct thermal 203 x 203 DPI 250 mm/sec Wired:
This is an auto-generated long summary of Cognitive TPG A799 label printer Direct thermal 203 x 203 DPI 250 mm/sec Wired based on the first three specs of the first five spec groups.
Cognitive TPG A799. Print technology: Direct thermal, Maximum resolution: 203 x 203 DPI, Print speed: 250 mm/sec. Supported paper width: 58, 60, 82.5 mm. Connectivity technology: Wired. Product colour: Grey