location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D TV-Tuner Analog 1101 Internal PCI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TV-Tuner Analog 1101
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZAP-TV1101
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name CLUB3D TV-Tuner Analog 1101 Internal PCI :
The long product name of CLUB3D TV-Tuner Analog 1101 Internal PCI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TV-Tuner Analog 1101,Windows® XP/MCE
More>>>
CLUB3D TV-Tuner Analog 1101 Internal PCI:
The official description of CLUB3D TV-Tuner Analog 1101 Internal PCI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add remote controlled watching and recording TV capabilitites to your multimedia center PC with the Club 3D ZAP TV1101. Build with high quality hardware for the best results on analogue TV. The Conexant Falcon 2 chipset (CX23416 and CX25843) transfers your favorite video tapes and TV programs to digital DVD quality recordings and works great all over Europe. The Club 3D ZAP TV1101 is using the high quality Philips NTSC/PAL/SECAM TV tuner for optimal TV reception.
All PAL, NTSC and SECAM standards supported.

Short summary description CLUB3D TV-Tuner Analog 1101 Internal PCI:
This short summary of the CLUB3D TV-Tuner Analog 1101 Internal PCI data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D TV-Tuner Analog 1101, PCI, 128 MB, Intel Pentium 4; AMD Athlon, stereo, CD/DVD Rom drive for software installation, PCI slot for TV-Tuner Card, RF TV signal for TV..., Windows XP, Windows MCE.

Long summary description CLUB3D TV-Tuner Analog 1101 Internal PCI:
This is an auto-generated long summary of CLUB3D TV-Tuner Analog 1101 Internal PCI based on the first three specs of the first five spec groups.

CLUB3D TV-Tuner Analog 1101. Interface type: PCI. Minimum RAM: 128 MB, Minimum processor: Intel Pentium 4; AMD Athlon. Audio input: stereo, Minimum system requirements: CD/DVD Rom drive for software installation, PCI slot for TV-Tuner Card, RF TV signal for TV..., Compatible operating systems: Windows XP, Windows MCE.

TV tuner
Internal *
Yes
Ports & interfaces
Interface type *
PCI
System requirements
Minimum RAM
128 MB
Minimum processor
Intel Pentium 4; AMD Athlon
Other features
Audio input
stereo
Other features
I/O ports
S-Video In, Composite-video In, Audio-In.
Minimum system requirements
CD/DVD Rom drive for software installation, PCI slot for TV-Tuner Card, RF TV signal for TV Reception, CD recorder for recording to CD disc, DVD recorder for recording to DVD disc, Sound Card.
Compatible operating systems
Windows XP, Windows MCE.
Bundled software
CyberLink Remote Control, CyberLink PowerCinema 4, CyberLink PowerProducer 3, CyberLink PowerDirector 3.2, CyberLink PowerDVD 6, Driver CD, Printed QuickInstall Guide.