This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D X1900RX 256MB GDDR3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1900RX 256MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGAX-RX196
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12740
This statistic is based on the 96956 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name CLUB3D X1900RX 256MB GDDR3 :
The short editorial description of CLUB3D X1900RX 256MB GDDR3

Club 3D X1900RX 256MB GDDR3 1200MHz 256BIT, 400 MHz RAMDAC, R580 GPU 575MHz, PCI-E
More>>>
CLUB3D X1900RX 256MB GDDR3:
The official marketing text of CLUB3D X1900RX 256MB GDDR3 as supplied by the manufacturer

The Club 3D 1900RX is designed for extreme gaming. Built for gaming in the highest resolutions and image quality settings all the way to the max. Your game speed will remain rock solid when using Club 3D 1900RX with your latest PC games.

Short summary description CLUB3D X1900RX 256MB GDDR3:
This short summary of the CLUB3D X1900RX 256MB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D X1900RX 256MB, GDDR3, 256 bit, 1200 MHz, 2048 x 1536 pixels

Long summary description CLUB3D X1900RX 256MB GDDR3:
This is an auto-generated long summary of CLUB3D X1900RX 256MB GDDR3 based on the first three specs of the first five spec groups.

CLUB3D X1900RX 256MB. Processor frequency: 575 MHz. Graphics adapter memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1200 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Processor
Processor frequency *
575 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics adapter RAMDAC
400 MHz
Memory
Graphics adapter memory type *
GDDR3
Memory bus *
256 bit
Memory clock speed
1200 MHz
Performance
TV tuner integrated *
No
DirectX version *
9.0
Performance
Shader model version *
3.0
OpenGL version *
2.0
Dual Link DVI *
Yes
Full HD
Yes
System requirements
Minimum processor
Pentium / Athlon
Minimum RAM
128 MB
Other features
Mac compatibility
No
Power requirements
450 Watt Power Supply