CLUB3D CGNX-X4780, GeForce GTX 470, 1.25 GB, GDDR5, 320 bit, 2560 x 1600 pixels, PCI Express 2.0
CLUB3D CGNX-X4780. Graphics processor: GeForce GTX 470, Processor frequency: 607 MHz. Discrete graphics card memory: 1.25 GB, Graphics card memory type: GDDR5, Memory bus: 320 bit, Memory clock speed: 3348 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active