CLUB3D logo

CLUB3D GeForce 8500GT Silent GeForce 8500 GT GDDR2

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149330
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D GeForce 8500GT Silent GeForce 8500 GT GDDR2:

CLUB3D GeForce 8500GT Silent, GeForce 8500 GT, GDDR2, 128 bit, 700 MHz, 2560 x 1600 pixels

Long summary description CLUB3D GeForce 8500GT Silent GeForce 8500 GT GDDR2:

CLUB3D GeForce 8500GT Silent. Graphics processor: GeForce 8500 GT, Processor frequency: 400 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 700 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.