CLUB3D logo

CLUB3D GeForce 8800 GTS 320MB GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123653
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D GeForce 8800 GTS 320MB GDDR3:

CLUB3D GeForce 8800 GTS 320MB GDDR3, GDDR3, 320 bit, 800 MHz, 2560 x 1600 pixels

Long summary description CLUB3D GeForce 8800 GTS 320MB GDDR3:

CLUB3D GeForce 8800 GTS 320MB GDDR3. Processor frequency: 500 MHz. Graphics card memory type: GDDR3, Memory bus: 320 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.