CLUB3D logo

CLUB3D 8400GS PCI-E x1 Edition NVIDIA GeForce 8400 GS GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98879
Info modified on:
02 Sept 2024, 20:26:05
Short summary description CLUB3D 8400GS PCI-E x1 Edition NVIDIA GeForce 8400 GS GDDR2:

CLUB3D 8400GS PCI-E x1 Edition, GeForce 8400 GS, GDDR2, 64 bit, 666 MHz, 2560 x 1600 pixels, PCI Express x1

Long summary description CLUB3D 8400GS PCI-E x1 Edition NVIDIA GeForce 8400 GS GDDR2:

CLUB3D 8400GS PCI-E x1 Edition. Graphics processor family: NVIDIA, Graphics processor: GeForce 8400 GS, Processor frequency: 567 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 666 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, Dual Link DVI. Interface type: PCI Express x1. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.