CLUB3D logo

CLUB3D 9500GT 1024MB GDDR2 GeForce 9500 GT 1 GB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106468
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D 9500GT 1024MB GDDR2 GeForce 9500 GT 1 GB:

CLUB3D 9500GT 1024MB GDDR2, GeForce 9500 GT, 1 GB, GDDR2, 128 bit, 3840 x 2400 pixels, PCI Express 2.0

Long summary description CLUB3D 9500GT 1024MB GDDR2 GeForce 9500 GT 1 GB:

CLUB3D 9500GT 1024MB GDDR2. Graphics processor: GeForce 9500 GT. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 3840 x 2400 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.