CLUB3D logo

CLUB3D CGNX-G2224LCI graphics card NVIDIA GeForce GT 220 1 GB GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92424
Info modified on:
24 Feb 2020, 09:40:46
Short summary description CLUB3D CGNX-G2224LCI graphics card NVIDIA GeForce GT 220 1 GB GDDR2:

CLUB3D CGNX-G2224LCI, GeForce GT 220, 1 GB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description CLUB3D CGNX-G2224LCI graphics card NVIDIA GeForce GT 220 1 GB GDDR2:

CLUB3D CGNX-G2224LCI. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 220, Processor frequency: 625 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 667 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.