CLUB3D GeForce 6600 256MB Retail, GDDR2, 128 bit, 600 MHz, 2048 x 1536 pixels
CLUB3D GeForce 6600 256MB Retail. Processor frequency: 300 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 600 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0