CLUB3D 6200 AGP, GeForce 6200, GDDR2, 64 bit, 533 MHz, 2048 x 1536 pixels, AGP 8x
CLUB3D 6200 AGP. Graphics processor: GeForce 6200, Processor frequency: 350 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 533 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0. Interface type: AGP 8x. Cooling type: Passive