CLUB3D logo

CLUB3D GeForce 7800GS AGP 256MB GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107687
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D GeForce 7800GS AGP 256MB GDDR3:

CLUB3D GeForce 7800GS AGP 256MB, GDDR3, 256 bit, 1200 MHz, 2048 x 1536 pixels, AGP 8x

Long summary description CLUB3D GeForce 7800GS AGP 256MB GDDR3:

CLUB3D GeForce 7800GS AGP 256MB. Processor frequency: 375 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1200 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0. Interface type: AGP 8x

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.