CLUB3D logo

CLUB3D FX5200 GeForce FX 5200 GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88661
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D FX5200 GeForce FX 5200 GDDR:

CLUB3D FX5200, GeForce FX 5200, GDDR, 64 bit, 2048 x 1536 pixels, AGP 8x

Long summary description CLUB3D FX5200 GeForce FX 5200 GDDR:

CLUB3D FX5200. Graphics processor: GeForce FX 5200. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.5, Dual Link DVI, TV tuner integrated. Interface type: AGP 8x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.