CLUB3D logo

CLUB3D Radeon HD 2900 XT 512MB GDDR3 PCI-E

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74685
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D Radeon HD 2900 XT 512MB GDDR3 PCI-E:

CLUB3D Radeon HD 2900 XT 512MB GDDR3 PCI-E, GDDR3, 512 bit, 1650 MHz, 2560 x 1600 pixels

Long summary description CLUB3D Radeon HD 2900 XT 512MB GDDR3 PCI-E:

CLUB3D Radeon HD 2900 XT 512MB GDDR3 PCI-E. Processor frequency: 740 MHz. Graphics card memory type: GDDR3, Memory bus: 512 bit, Memory clock speed: 1650 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.