CLUB3D logo

CLUB3D Radeon R9 280X royalQueen AMD 3 GB GDDR5

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113906
Info modified on:
02 Sept 2024, 20:26:14
Short summary description CLUB3D Radeon R9 280X royalQueen AMD 3 GB GDDR5:

CLUB3D Radeon R9 280X royalQueen, Radeon R9 280X, 3 GB, GDDR5, 384 bit, 4096 x 3112 pixels, PCI Express 3.0

Long summary description CLUB3D Radeon R9 280X royalQueen AMD 3 GB GDDR5:

CLUB3D Radeon R9 280X royalQueen. Graphics processor family: AMD, Graphics processor: Radeon R9 280X, Processor frequency: 1000 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 6000 MHz. Maximum resolution: 4096 x 3112 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.