CLUB3D Radeon R9 270X royalQueen, Radeon R9 270X, 4 GB, GDDR5, 256 bit, 4096 x 3112 pixels, PCI Express x16
CLUB3D Radeon R9 270X royalQueen. Graphics processor family: AMD, Graphics processor: Radeon R9 270X, Processor frequency: 1080 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5600 MHz. Maximum resolution: 4096 x 3112 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active