CLUB3D logo

CLUB3D ATI - X1950GT GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80287
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D ATI - X1950GT GDDR3:

CLUB3D ATI - X1950GT, GDDR3, 256 bit, 2560 x 1600 pixels

Long summary description CLUB3D ATI - X1950GT GDDR3:

CLUB3D ATI - X1950GT. Processor frequency: 500 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.