CLUB3D logo

CLUB3D Radeon HD 7970 royalAce AMD 3 GB GDDR5

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79826
Info modified on:
02 Sept 2024, 20:26:13
Short summary description CLUB3D Radeon HD 7970 royalAce AMD 3 GB GDDR5:

CLUB3D Radeon HD 7970 royalAce, 3 GB, GDDR5, 384 bit, 6000 MHz, 4096 x 3112 pixels, PCI Express 3.0

Long summary description CLUB3D Radeon HD 7970 royalAce AMD 3 GB GDDR5:

CLUB3D Radeon HD 7970 royalAce. Graphics processor family: AMD, Processor frequency: 1050 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 6000 MHz. Maximum resolution: 4096 x 3112 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.