CLUB3D logo

CLUB3D Radeon HD 7970 royalKing AMD 3 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19541
Info modified on:
02 Sept 2024, 20:26:14
Short summary description CLUB3D Radeon HD 7970 royalKing AMD 3 GB:

CLUB3D Radeon HD 7970 royalKing, 3 GB, 384 bit, 5500 MHz, 4096 x 2160 pixels

Long summary description CLUB3D Radeon HD 7970 royalKing AMD 3 GB:

CLUB3D Radeon HD 7970 royalKing. Graphics processor family: AMD, Processor frequency: 975 MHz. Discrete graphics card memory: 3 GB, Memory bus: 384 bit, Memory clock speed: 5500 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.